JSAE - JASO D611

Automotive parts - Unscreened low-voltage cables

active, Most Current
Buy Now
Organization: JSAE
Publication Date: 1 January 2014
Status: active
Page Count: 21
scope:

This standard specifies low-voltage cables (hereinafter referred to as "cables") used as unscreened single-core low-voltage cables for automobiles, excluding AV (low-voltage cables for automobiles) specified in JIS C 3406 as well as ALUS, ALSS, and AL (automotive parts - aluminium cables) specified in JASO D 603.

In addition, this standard also applies to individual cores comprising a multi-core cable.

The rated voltages for this cable shall be 30 VAC and 60 VDC.

 

Document History

JASO D611
January 1, 2014
Automotive parts - Unscreened low-voltage cables
This standard specifies low-voltage cables (hereinafter referred to as "cables") used as unscreened single-core low-voltage cables for automobiles, excluding AV (low-voltage cables for automobiles)...
January 1, 2009
Automotive parts - Unscreened low-voltage cables
This standard specifies low-voltage cables (hereinafter referred to as "cables") used as unscreened single-core low-voltage cables for automobiles, excluding AV (low-voltage cables for automobiles)...
January 1, 1994
Low-Tension Cables with Thin Wall Insulation for Automobiles
A description is not available for this item.

References

Advertisement