DIN EN ISO 11073-10424
Medizinische Informatik - Kommunikation von Geraeten fuer die persoenliche Gesundheit - Teil 10424: Geraetespezifikation - Schlafapnoe-Atemtherapiegeraete (ISO/IEEE 11073-10424:2016); Englische Fassung EN ISO 11073-10424:2016
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 131 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between sleep apnoea breathing therapy equipment and managers (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for sleep apnoea breathing therapy equipment. In this context, sleep apnoea breathing therapy equipment are defined as devices that are intended to alleviate the symptoms of a patient who suffers from sleep apnoea by delivering a therapeutic breathing pressure to the patient. Sleep apnoea breathing therapy equipment are primarily used in the home health-care environment by a lay operator without direct professional supervision.
Purpose
This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices (agents) and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.
Document History