DIN EN ISO 11073-10425
Medizinische Informatik - Kommunikation von Geraeten fuer die persoenliche Gesundheit - Teil 10425: Geraetespezifikation - Kontinuierlicher Glukose-Monitor (ISO/IEEE 11073-10425:2016); Englische Fassung EN ISO 11073-10425:2016
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
scope:
This standard establishes a normative definition of communication between personal health continuous glucose monitor (CGM) devices (agents) and managers [e.g., cell phones, personal computers (PCs), personal health appliances, set top boxes] in a manner that enables plug-and-play interoperability. It leverages work done in other ISO/IEEE 11073 standards including existing terminology, information profiles, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality of CGM devices. In this context, CGM refers to the measurement of the level of glucose in the body on a regular (typically 5 minute) basis through a sensor continuously attached to the person.
Purpose
This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices (PHDs) and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is the key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.
Document History