DIN EN 755-8

Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 19
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded porthole tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or with a cross section contained within a circumscribing circle (CD) from 10 mm to 350 mm (other than round tube, see Figure 2), supplied in straight lengths.

This European Standard only applies to extruded porthole tube for general engineering applications made in the following alloys:

- EN AW-1050A, EN AW-1200, EN AW-1350;

- EN AW-3003, EN AW-3103;

- EN AW-5005, EN AW-5005A, EN AW-5049, EN AW-5051A, EN AW-5251, EN AW-5052;

- EN AW-6101A, EN AW-6101B, EN AW-6005, EN AW-6005A, EN AW-6008, EN AW-6110A, EN AW- 6012, EN AW-6014, EN AW-6018, EN AW-6351, EN AW-6060, EN AW-6360, EN AW-6061, EN AW- 6261, EN AW-6262, EN AW-6262A, EN AW-6063, EN AW-6063A, EN AW-6463, EN AW-6065, EN AW-6081, EN AW-6082; EN AW-6182;

- EN AW-7003, EN AW-7005, EN AW-7108, EN AW-7108A, EN AW-7020.

The temper designations used in this part are according to EN 515.

This European Standard only applies to tube produced by the tube porthole/bridge method.

This European Standard does not apply to:

- extruded tubes produced by the seamless, die/mandrel method (EN 755-7),

- tubes delivered in coils (EN 13957),

- coiled tubes cut to length (EN 13957).

Document History

DIN EN 755-8
October 1, 2016
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
This European Standard specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded porthole tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see...
December 1, 2015
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form; German and English version FprEN 755-8:2015
A description is not available for this item.
June 1, 2008
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
A description is not available for this item.
October 1, 1998
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 8: Porthole tubes, tolerances on dimensions and form
A description is not available for this item.

References

Advertisement