DIN EN 1026

Windows and doors - Air permeability - Test method

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2016
Status: active
Page Count: 19
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures. This test method is designed to take account of conditions in use, when the window or doorset is installed in accordance with the manufacturer's specification and the requirements of relevant European Standards and codes of practice.

This European Standard does not apply to the joints between the window or door frame and the building construction.

Document History

DIN EN 1026
September 1, 2016
Windows and doors - Air permeability - Test method
This European Standard defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test...
September 1, 2000
Windows and doors - Air permeability - Test method; English version of DIN EN 1026
A description is not available for this item.

References

Advertisement