CSA N290.0/N290.3
General requirements for safety systems of nuclear power plants / Requirements for the containment system of nuclear power plants
| Organization: | CSA |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 91 |
scope:
This Standard covers the design, qualification, installation, operation, maintenance, inspection, and documentation of the safety systems for a water-cooled nuclear power plant. 1.2 This Standard provides the general requirements for the safety systems.
This Standard is a companion document of CSA N290.2 and N290.3, which outline specific requirements.
In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.
Document History