DIN EN ISO 18254-1
Textiles - Method for the detection and determination of alkylphenol ethoxylates (APEO) - Part 1: Method using HPLC-MS (ISO 18254-1:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 18254 describes analyses that are used to detect extractable alkylphenol ethoxylates (nonylphenol ethoxylates and octylphenol ethoxylates) in textile products. This document provides a method that uses Liquid Chromatograph (LC) with Mass Spectrometry (MS) system to detect and quantify alkylphenol ethoxylates of defined ethoxylate chain length.
Document History
DIN EN ISO 18254-1
September 1, 2016
Textiles - Method for the detection and determination of alkylphenol ethoxylates (APEO) - Part 1: Method using HPLC-MS (ISO 18254-1:2016)
This part of ISO 18254 describes analyses that are used to detect extractable alkylphenol ethoxylates (nonylphenol ethoxylates and octylphenol ethoxylates) in textile products. This document provides...