ASTM International - ASTM F468-16
Standard Specification for Nonferrous Bolts, Hex Cap Screws, Socket Head Cap Screws, and Studs for General Use
| Organization: | ASTM International |
| Publication Date: | 1 August 2016 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
significance And Use:
12.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in this specification, an observed value or calculated value shall be rounded in... View More
scope:
1.1 This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs 0.250 to 1.500 in. and socket head cap screws (including socket head cap, button head and flat countersunk head configurations) with nominal thread 0.06 (size 0) through 1.500 in. inclusive in diameter manufactured from a number of alloys in common use and intended for general service applications.
1.2 Applicable nuts for use with bolts, cap screws, and studs covered by this specification are covered by Specification F467.
1.2.1 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
Note 1: A complete metric companion to Specification F468 has been developed-F468M; therefore no metric equivalents are presented in this specification.
abstract:
This specification covers the requirements for commercial wrought nonferrous bolts, hex cap screws, and studs manufactured from a number of alloys in common use and intended for general service... View More
Document History