DIN EN ISO 26443

Fine ceramics (advanced ceramics, advanced technical ceramics) - Rockwell indentation test for evaluation of adhesion of ceramic coatings (ISO 26443:2008)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2016
Status: active
Page Count: 15
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies a method for the qualitative evaluation of the adhesion of ceramic coatingsN1) up to 20 μm thick by indentation with a Rockwell diamond indenterN1). The formation of cracks after indentation may also reveal cohesive failure. The indentations are made with a Rockwell hardness test instrument.

The method described in this International Standard may also be suitable for evaluating the adhesion of metallic coatings.

The test is not suitable for elastic coatingsN1) on hard substrates

N1) National footnote: See National foreword for remarks by the German working committee.

Document History

February 1, 2024
Fine ceramics (advanced ceramics, advanced technical ceramics) - Rockwell indentation test for evaluation of adhesion of ceramic coatings (ISO 26443:2023)
A description is not available for this item.
August 1, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) - Rockwell indentation test for evaluation of adhesion of ceramic coatings (ISO/FDIS 26443:2023); German and English version prEN ISO 26443:2023
A description is not available for this item.
DIN EN ISO 26443
September 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Rockwell indentation test for evaluation of adhesion of ceramic coatings (ISO 26443:2008)
This International Standard specifies a method for the qualitative evaluation of the adhesion of ceramic coatingsN1) up to 20 μm thick by indentation with a Rockwell diamond indenterN1). The...
October 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Rockwell indentation test for evaluation of adhesion of ceramic coatings (ISO 26443:2008); German and English version FprEN ISO 26443:2015
A description is not available for this item.

References

Advertisement