DIN EN ISO 4499-3
Hardmetals - Metallographic determination of microstructure - Part 3: Measurement of microstructural features in Ti (C, N) and WC/cubic carbide based hardmetals (ISO 4499-3:2016)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other methods of testing of metals): | 77.040.99 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This part of ISO 4499 gives guidelines for the measurement of microstructural features in Ti(C,N) based hardmetals and WC/Co hardmetals that contain additional cubic carbides by metallographic techniques only using optical or electron microscopy. It is intended for sintered hardmetals (also called cemented carbides or cermets) containing primarily inorganic carbides and nitrides as the hard phase. It is also intended for measuring the phase size and distribution by the linear intercept technique.
Document History