DSF/EN ISO 15493/FPRA1

Plastics piping systems for industrial applications – Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) – Specifications for components and the system – Metric series – Amendment 1 (ISO 15493:2003/FDAmd 1:2016)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 10
ICS Code (Plastics fittings): 23.040.45
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This standard specifies the characteristics and requirements for components such as pipes, fitting and valves made from one of the following materials: - Acrylonitrile-butadiene-styrene (ABS), - unplasticized poly(vinyl chloride) (PVC-U) - chlorinated poly(vinyl chloride) (PVC-C) for thermoplastics piping systems in above-ground industrial applications including power engineering and agricultural production plants.

Document History

February 2, 2017
Plastics piping systems for industrial applications – Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) – Specifications for components and the system – Metric series – Amendment 1 (ISO 15493:2003/Amd 1:2016 + Cor 1:2004)
This standard specifies the characteristics and requirements for components such as pipes, fitting and valves made from one of the following materials: – Acrylonitrile-butadiene-styrene (ABS), –...
July 3, 2003
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - specifications for components and the system - Metric series
This standard specifies the characteristics and requirements for components such as pipes, fitting and valves made from one of the following materials: - Acrylonitrile-butadiene-styrene (ABS), -...
Plastics piping systems for industrial applications – Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) – Specifications for components and the system – Metric series (ISO 15493:2003/Amd 1:2016 + Cor 1:2004)
The existing Annex ZB is still incorrectly referring to the old 97/23/EC Directive. Reference should be made to Directive 2014/68/EU for pressure equipment. To be done via this WI.
DSF/EN ISO 15493/FPRA1
Plastics piping systems for industrial applications – Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) – Specifications for components and the system – Metric series – Amendment 1 (ISO 15493:2003/FDAmd 1:2016)
This standard specifies the characteristics and requirements for components such as pipes, fitting and valves made from one of the following materials: – Acrylonitrile-butadiene-styrene (ABS), –...
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - specifications for components and the system - Metric series
This standard specifies the characteristics and requirements for components such as pipes, fitting and valves made from one of the following materials: - Acrylonitrile-butadiene-styrene (ABS), -...
Advertisement