DSF/FPREN ISO 15876-3

Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings (ISO/FDIS 15876-3:2016)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
scope:

This Part of EN ISO 15876 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems under design pressures and temperatures according to the class of application (see EN ISO 15876-1). For the sake of simplicity the designation polybutene is used together with the abbreviation PB throughout this document. This standard covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1 of EN ISO 15876-1, this standard does not apply. NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It also specifies the parameters for the test methods referred to in this standard. ISO 15876 is a reference product standard. It is applicable to pipes, fittings, their joints, and also to joints with components made of other plastics and non-plastics materials intended to be used for hot and cold water installations. This part of ISO 15876 is intended for use only in conjunction with all the other parts of ISO 15876. This standard is applicable to fittings of the following types: - socket fusion fittings - electrofusion fittings - mechanical fittings - fittings with incorporated inserts

Document History

November 2, 2021
Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings – Amendment 2 (ISO 15876-3:2017/Amd 2:2021)
ISO 15876-3:2017 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
January 4, 2021
Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings – Amendment 1 (ISO 15876-3:2017/Amd 1:2020)
ISO 15876-3:2017 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
February 13, 2017
Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings (ISO 15876-3:2017)
ISO 15876-3:2017 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
March 31, 2004
Plastics piping systems for hot and cold water installations – Polybutylene (PB) – Part 3: Fittings
This Part of EN ISO 15876: specifies the characteristics of fittings for polypropylene (PB) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
DSF/FPREN ISO 15876-3
Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings (ISO/FDIS 15876-3:2016)
This Part of EN ISO 15876 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings (ISO 15876-3:2017)
ISO 15876-3:2017 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
Plastics piping systems for hot and cold water installations – Polybutene (PB) – Part 3: Fittings – Amendment 2 (ISO 15876-3:2017/DAM 2:2020)
ISO 15876-3:2017 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
Plastics piping systems for hot and cold water installations - Polybutene (PB) - Part 3: Fittings (ISO/DIS 15876-3:2015)
This Part of EN ISO 15876 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
Advertisement