DSF/FPREN ISO 5402-1
Leather – Determination of flex resistance – Part 1: Flexometer method (ISO/FDIS 5402-1:2016)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This standard specifies a method for the determination of flex resistance of leather by flexometer
Document History
May 2, 2022
Leather – Determination of flex resistance – Part 1: Flexometer method (ISO 5402-1:2022)
This document specifies a method for determining the dry or wet flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
February 23, 2017
Leather – Determination of flex resistance – Part 1: Flexometer method (ISO 5402-1:2017)
ISO 5402-1:2017 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in...
January 30, 2012
Leather – Determination of flex resistance – Part 1: Flexometer method
This document sspecifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.
DSF/FPREN ISO 5402-1
Leather – Determination of flex resistance – Part 1: Flexometer method (ISO/FDIS 5402-1:2016)
This standard specifies a method for the determination of flex resistance of leather by flexometer
Leather – Determination of flex resistance – Part 1: Flexometer method (ISO/DIS 5402-1:2019)
This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO/FDIS 5402-1:2011)
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less...
Leather - Determination of flex resistance - Part 1: Flexometer method (ISO/DIS 5402-1:2009)
This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in...