DSF/FPREN ISO 6553
Automatic steam traps – Marking (ISO/FDIS 6553:2016)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
The purpose is to establish certain basic requirements for the marking of steam traps, and to give recommendations for additional information markings. Has, in general, to be considered in conjunction with the specific requirements which may be agreed between the partners concerned. Specifies mandatory and optional markings for steam traps.
Document History
January 23, 2017
Automatic steam traps – Marking (ISO 6553:2016)
ISO 6553:2016 specifies mandatory and optional markings for automatic steam traps.
DSF/FPREN ISO 6553
Automatic steam traps – Marking (ISO/FDIS 6553:2016)
The purpose is to establish certain basic requirements for the marking of steam traps, and to give recommendations for additional information markings. Has, in general, to be considered in...
Automatic steam traps - Marking (ISO/DIS 6553:2015)
The purpose is to establish certain basic requirements for the marking of steam traps, and to give recommendations for additional information markings. Has, in general, to be considered in...