ISO/IEC 20382-2

Information technology - User interface - Face-to-face speech translation - Part 2: System architecture and functional components

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2017
Status: active
Page Count: 26
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This document specifies the functional components of face-to-face speech translation designed to interoperate among multiple translation systems with different languages. It also specifies the speech translation features, general requirements and functionality, thus providing a framework to support a convenient speech translation service in face-to-face situations. This document is applicable to speech translation devices, servers and communication protocols among speech translation servers and clients in a high-level approach. This document also defines various system architectures in different environments. This document is not applicable to defining speech recognition engines, language translation engines and speech synthesis engines.

Document History

ISO/IEC 20382-2
October 1, 2017
Information technology - User interface - Face-to-face speech translation - Part 2: System architecture and functional components
This document specifies the functional components of face-to-face speech translation designed to interoperate among multiple translation systems with different languages. It also specifies the speech...

References

Advertisement