CEN - EN ISO 1

Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties

inactive
Organization: CEN
Publication Date: 1 September 2016
Status: inactive
Page Count: 16
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This International Standard defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and dimensional properties of an object. Some examples of geometrical and dimensional properties include size, location, orientation (including angle), form and surface texture of a workpiece.

This International Standard is also applicable to the definition of the measurand used in verification or calibration.

Document History

June 1, 2022
Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties
This document defines the concepts of a reference temperature and the standard reference temperature and specifies the standard reference temperature value for the specification of geometrical and...
EN ISO 1
September 1, 2016
Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties
This International Standard defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of...
July 1, 2002
Geometrical Product Specifications (GPS) - Standard Reference Temperature for Geometrical Product Specification and Verification
A description is not available for this item.

References

Advertisement