NATO - STANAG 5601

STANDARDS FOR INTERFACE OF DATA LINKS 1, 11 AND 11B THROUGH A BUFFER

active, Most Current
Organization: NATO
Publication Date: 29 September 2016
Status: active
Page Count: 7
scope:

AIM

The aim of this NATO standardization agreement (STANAG) is to respond to the following interoperability requirements.

INTEROPERABILITY REQUIREMENTS

To provide a specification for the automatic data exchange through a buffer, of tactical information among systems using Link 1, Link 11 and Link 11B.

AGREEMENT

Participating nations agree to implement the following standard.

Document History

STANAG 5601
September 29, 2016
STANDARDS FOR INTERFACE OF DATA LINKS 1, 11 AND 11B THROUGH A BUFFER
AIM The aim of this NATO standardization agreement (STANAG) is to respond to the following interoperability requirements. INTEROPERABILITY REQUIREMENTS To provide a specification for the automatic...
January 1, 1983
(CLASSIFIED) Standards for Interface of NATO Data - Links 1, 11, 14 and TADIL 8 Through A Ship/Shore/Ship Buffer
A description is not available for this item.

References

Advertisement