DIN EN ISO 28706-3
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tretragonal glass bottle (ISO/DIS 28706-3:2016); German and English version prEN ISO 28706-3:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Enamels): | 25.220.50 |
Document History
April 1, 2018
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tetragonal glass bottle (ISO 28706-3:2017)
This document describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C. The...
DIN EN ISO 28706-3
November 1, 2016
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tretragonal glass bottle (ISO/DIS 28706-3:2016); German and English version prEN ISO 28706-3:2016
A description is not available for this item.
August 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel (ISO 28706-3:2008)
This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...