CEN - EN ISO 2286-3
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of ISO 2286 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is applicable to single-face, double-face and double-texture coated fabrics, as well as materials in which an expanded layer is included in the coating.
Document History
EN ISO 2286-3
October 1, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 3: Method for determination of thickness
This part of ISO 2286 specifies a method for the determination, at a specified pressure, of the thickness of rubber- and plastics-coated fabrics, irrespective of the type of substrate employed. It is...
June 1, 1998
Rubber- or Plastics-Coated Fabrics - Determination of Roll Characteristics - Part 3: Methods for Determination of Thickness
A description is not available for this item.