ETSI - EN 301 406
Digital Enhanced Cordless Telecommunications (DECT); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 95 |
scope:
The present document applies to the following equipment types for the Digital Enhanced Cordless Telecommunications (DECT) common interface:
a) Fixed Part (FP);
b) Portable Part (PP);
c) Cordless Terminal Adapter (CTA);
d) Wireless Relay Station (WRS) (FP and PP combined);
e) Hybrid Part (HyP) (a PP with capability to act as a FP to provide PP to PP communication).
These radio equipment types are capable of operating in all or any part of the frequency bands.
The DECT service frequency band for transmitting and receiving for all elements is 1 880 MHz to 1 900 MHz.
Details of the DECT Common Interface may be found in ETSI EN 300 175-1 [i.10], ETSI EN 300 175 parts 2 to 3 [1] to [2], ETSI EN 300 175-4 [i.11], ETSI EN 300 175 parts 5 to 6 [3] to [4], and ETSI EN 300 175 parts 7 to 8 [i.12] to [i.13]. Further details of the DECT system may be found in the ETSI Technical Reports, ETSI TR 101 178 [i.1] and ETSI ETR 043 [i.2]. Information about ULE may be found in the ETSI Technical Specifications ETSI TS 102 939-1 [i.14] and ETSI TS 102 939-2 [i.15].
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.
Document History