CENELEC - EN 60384-18

Fixed capacitors for use in electronic equipment - Part 18: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2016
Status: active
Page Count: 40
ICS Code (Aluminium electrolytic capacitors): 31.060.50
scope:

This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications may need additional requirements

Document History

EN 60384-18
September 1, 2016
Fixed capacitors for use in electronic equipment - Part 18: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic...
May 1, 2007
Fixed capacitors for use in electronic equipment - Part 18: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte
A description is not available for this item.

References

Advertisement