CEN - EN ISO 11490

Jewellery - Determination of palladium in palladium jewellery alloys - Gravimetric determination with dimethylglyoxime

inactive
Organization: CEN
Publication Date: 1 October 2016
Status: inactive
Page Count: 18
ICS Code (Jewellery): 39.060
scope:

This International Standard specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202.

These alloys may contain silver, indium, gallium, copper, cobalt, nickel, tin, and ruthenium. Coprecipitated elements have to be determined by a suitable method and a correction applied.

Document History

March 1, 2023
Jewellery and precious metals - Determination of palladium - Gravimetry using dimethylglyoxime
This document specifies a gravimetric method for the determination of palladium on a material considered homogeneous. The palladium content of the sample lies preferably between 50 and 999 parts per...
EN ISO 11490
October 1, 2016
Jewellery - Determination of palladium in palladium jewellery alloys - Gravimetric determination with dimethylglyoxime
This International Standard specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys...
January 1, 1995
Determination of Palladium in Palladium Jewellery Alloys - Gravimetric Method with Dimethyl Glyoxime
A description is not available for this item.

References

Advertisement