CEN - EN 16175-2
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 2: Cold vapour atomic fluorescence spectrometry (CVAFS)
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using coldvapour atomic fluorescence spectrometry (CV-AFS). The lower working range limit is 0,003 mg/kg (dry matter basis).
Document History
EN 16175-2
October 1, 2016
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 2: Cold vapour atomic fluorescence spectrometry (CVAFS)
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...