DIN EN ISO 28706-3
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tretragonal glass bottle (ISO/DIS 28706-3:2016); German and English version prEN ISO 28706-3:2016
pending
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Enamels): | 25.220.50 |
Document History
April 1, 2018
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tetragonal glass bottle (ISO 28706-3:2017); German version EN ISO 28706-3:2018
Dieses Dokument beschreibt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenständen gegen den Angriff alkalischer Flüssigkeiten bei Temperaturen zwischen 25 °C und 95 °C. Das...
DIN EN ISO 28706-3
November 1, 2016
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tretragonal glass bottle (ISO/DIS 28706-3:2016); German and English version prEN ISO 28706-3:2016
A description is not available for this item.
August 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel (ISO 28706-3:2008); German version EN ISO 28706-3:2011
Dieser Teil von ISO 28706 legt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenständen gegen den Angriff alkalischer Flüssigkeiten bei Temperaturen zwischen 25 °C und 95 °C...
November 1, 2010
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel (ISO 28706-3:2008); German version FprEN ISO 28706-3:2010
A description is not available for this item.