DIN EN ISO 22477-4
Geotechnical investigation and testing - Testing of geotechnical structures - Part 4: Testing of piles dynamic load testing (ISO/DIS 22477-4:2016); German and English version prEN ISO 22477-4:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 102 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
July 1, 2018
Geotechnical investigation and testing - Testing of geotechnical structures - Part 4: Testing of piles: dynamic load testing (ISO 22477-4:2018)
This document establishes the specifications for the execution of dynamic load tests in which a single pile is subject to an axial dynamic load in compression.
This document outlines the methods of...
DIN EN ISO 22477-4
November 1, 2016
Geotechnical investigation and testing - Testing of geotechnical structures - Part 4: Testing of piles dynamic load testing (ISO/DIS 22477-4:2016); German and English version prEN ISO 22477-4:2016
A description is not available for this item.