DIN CEN ISO/TS 14907-2
Electronic fee collection - Test procedures for user and fixed equipment - Part 2: Conformance test for the on-board unit application interface (ISO/TS 14907-2:2016); English version CEN ISO/TS 14907-2:2016
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 87 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/TS 14907 describes tests that verify on-board unit (OBU) conformance of implementations of functions and data structures, as defined in the implementation conformance statement based on ISO 14906:2011/Amd1:2015
The scope of this part of ISO/TS 14907 comprises definitions of OBU conformance assessment tests of
- basic dedicated short-range communication (DSRC) L7 functionality,
- EFC application functions,
- EFC attributes (i.e. EFC application information),
- the addressing procedures of EFC attributes and (hardware) components [e.g. integrated circuit cards (ICC) and man-machine interfaces (MMI)],
- the EFC transaction model, which defines the common elements and steps of any EFC transaction, and
- the behaviour of the interface so as to support interoperability on an EFC-DSRC application interface level, see Figure 1.
Document History