DIN EN 14825
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 89 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, double duct, control cabinet and close control units.
This European Standard gives the temperatures and part load conditions and the calculation methods for the determination of seasonal energy efficiency SEER and SEERon, seasonal coefficient of performance SCOP, SCOPon and SCOPnet, and seasonal space heating energy efficiency ηs.
Such calculation methods may be based on calculated or measured values.
In case of measured values, this European Standard covers the test methods for determination of capacities, EER and COP values during active mode at part load conditions. It also covers test methods for electric power consumption during thermostat-off mode, standby mode, off-mode and crankcase heater mode.
NOTE The word "unit" is used instead of the full terms of the products.
Document History