SNZ - AS/NZS 60598.2.1
Luminaires Part 2.1: Particular requirements-Fixed general purpose luminaires
| Organization: | SNZ |
| Publication Date: | 16 May 2014 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This Standard specifies requirements for fixed general purpose luminaires incorporating electric light sources for operation on supply voltages not exceeding 1000 V. It is to be read in conjunction with those sections of AS/NZS 60598.1 to which reference is made. This Standard also specifies requirements for double-capped LED lamps (Appendix A) and T8 to T5 lamp converters (Appendix B). Appendix A is to be read in conjunction with those sections of AS/NZS 60598.1 to which reference is made. Appendix B is to be read in conjunction with those sections of AS/NZS 60598.1 and AS/NZS 61347.2.3 or AS/NZS 61347.1 to which reference is made
Document History