SNZ AS/NZS 4583

Amplitude modulated equipment for use in the aeronautical radio service in the frequency range 118 MHz to 137 MHz

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 15 March 2016
Status: active
Page Count: 48
scope:

The present document states the minimum performance requirements for radio transmitters, receivers and transceivers at ground-based aeronautical stations operating in the VHF band (118 MHz to 136,975 MHz) allocated to the aeronautical mobile service.

In situations where transmitters and receivers are located in close proximity there is the possibility of interference. In such cases, external filters and isolators may be necessary as part of the installation to achieve an isolation performance in excess of the minima defined in the present document to overcome the interference.

The present document applies to DSB AM systems, with channel separations of 8,33 kHz or 25 kHz intended for analogue speech and ground base stations with a channel spacing of 25 kHz intended for ACARS data communication.

NOTE: The test methods and procedures in the present document may also be used to show technical acceptance for radio transmitters, receivers and transceivers at ground based aeronautical stations operating with 25 kHz channel spacing in the extended VHF bands (108 MHz to 117,975 MHz and 137 MHz to 155,975 MHz).

The scope of the present document is limited to ground base stations, ground mobile and hand held radios for ground use

Document History

SNZ AS/NZS 4583
March 15, 2016
Amplitude modulated equipment for use in the aeronautical radio service in the frequency range 118 MHz to 137 MHz
The present document states the minimum performance requirements for radio transmitters, receivers and transceivers at ground-based aeronautical stations operating in the VHF band (118 MHz to 136,975...
April 12, 2010
Amplitude modulated equipment for use in the aeronautical radio service in the frequency range 118 MHz to 137 MHz
This Standard specifies the technical performance characteristics, test methods and minimum requirements for radiocommunications equipment operating in the aeronautical radio service in the frequency...
April 12, 2010
Amplitude modulated equipment for use in the aeronautical radio service in the frequency range 118 MHz to 137 MHz
This Standard specifies the technical performance characteristics, test methods and minimum requirements for radiocommunications equipment operating in the aeronautical radio service in the frequency...
December 5, 1999
Amplitude Modulated Equipment for Use in the Aeronautical Radio Service in the Frequency Range 118 MHz to 137 MHz
A description is not available for this item.
December 5, 1999
Amplitude Modulated Equipment for Use in the Aeronautical Radio Service in the Frequency Range 118 MHz to 137 MHz
A description is not available for this item.

References

Advertisement