DS/EN ISO 5364

Anaesthetic and respiratory equipment – Oropharyngeal airways (ISO 5364:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 October 2016
Status: active
Page Count: 32
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

ISO 5364:2016 specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal. ISO 5364:2016 is not applicable to metal oropharyngeal airways, nor to requirements concerning flammability of oropharyngeal airways. Flammability of oropharyngeal airways, for example, if flammable anaesthetics, electrosurgical units, or lasers are used, is a well-recognized hazard. It is addressed by appropriate clinical management, which is outside the scope of this International Standard. ISO 5364:2016 is not applicable to supralaryngeal airways without an internal, integral sealing mechanism.

Document History

DS/EN ISO 5364
October 10, 2016
Anaesthetic and respiratory equipment – Oropharyngeal airways (ISO 5364:2016)
ISO 5364:2016 specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal. ISO 5364:2016...
June 7, 2011
Anaesthetic and respiratory equipment – Oropharyngeal airways
ISO 5364:2008 specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal. Flammability...
Anaesthetic and respiratory equipment - Oropharyngeal airways (ISO/FDIS 5364:2016)
This International Standard specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal....
Anaesthetic and respiratory equipment - Oropharyngeal airways (ISO 5364:2008)
as ISO 5364
Anaesthetic and respiratory equipment - Oropharyngeal airways (ISO/DIS 5364:2014)
This International Standard specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal....
Advertisement