IEEE C62.36
Standard Test Methods for Surge Protectors and Protective Circuits Used in Information and Communications Technology (ICT) Circuits, and Smart Grid Data Circuits
| Organization: | IEEE |
| Publication Date: | 16 May 2016 |
| Status: | active |
| Page Count: | 150 |
scope:
This standard applies to surge protectors for application on multiconductor balanced or unbalanced information and communications technology (ICT) circuits and smart grid data circuits. These surge protectors are designed to limit voltage surges, current surges, or both. The surge protectors covered are generally multiple-component series or parallel combinations of linear or nonlinear elements, packaged or organized for the purpose of limiting voltage, current, or both.
This standard describes the methods of testing and criteria (where appropriate) for the characteristics and ratings of surge protectors used in ICT circuits and smart grid data circuits. This standard is not intended to cover packaged single gas tube, air gap, varistor, avalanche junction, or self-restoring current limiter surgeprotective components (SPCs), which are covered by IEEE Std C62.31 [B20], IEEE Std C62.32 [B21], IEEE Std C62.33 [B22], IEEE Std C62.35 [B23], and IEEE Std C62.39 [B24], respectively. Specifically excluded from this standard are test methods for low-voltage power circuit applications. For protection of wire-line communication facilities under the specialized conditions found at power stations, consult IEEE Std 487 [B16] series of documents. 1, 2
1 The IEEE standards or products referred to in this standard are trademarks owned by The Institute of Electrical and Electronics Engineers, Incorporated.
2 Numbers in brackets correspond to the numbers of the bibliography in Annex I.
Document History