GMNA - 9984806

Ultraviolet (UV) Cure Primer for Plastic Substrates

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 October 2016
Status: active
Page Count: 3
scope:

This specification covers the requirements for an Ultraviolet (UV) cure solventborne sealing primer for plastic substrates.

Material Description.

This sealing primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to a substrate and to subsequent coatings.

Specifications Qualified to this Material Specification.

This primer is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS) a section of the GM Materials Approved Source List which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.

Symbols. Not applicable.

Applicability. This sealing primer is typically used on plastic substrates that are prone to pin holing or blowout during painting operations (e.g., Sheet Molded Compound (SMC), Reinforced Reaction Injection Molded (RRIM)).

Remarks. Not applicable.

Document History

May 1, 2021
Ultraviolet (UV) Cure Primer for Plastic Substrates
This standard is inactive with no replacement.
9984806
October 1, 2016
Ultraviolet (UV) Cure Primer for Plastic Substrates
This specification covers the requirements for an Ultraviolet (UV) cure solventborne sealing primer for plastic substrates. Material Description. This sealing primer is part of the total painted...
December 1, 2005
UV Cure Primer For Plastic Substrates
This specification covers the requirements for a UV cure solvent borne sealing primer for plastic substrates.  

References

Advertisement