ASTM International - ASTM D8074-16

Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 49
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

5.1 This test method was developed to evaluate the liner scuffing and ring distress performance of engine oils in turbocharged and intercooled four-cycle diesel engines equipped with EGR, uncoated... View More

scope:

1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including adhesive wear between an uncoated piston ring and cylinder liner. This test method is commonly referred to as the DD13 Scuffing Test.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Exception-Where there is no direct SI equivalent, such as the units for screw threads, National Pipe Threads/diameters, tubing size, and single source supply equipment specifications.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Annex A2 for specific safety precautions.

Document History

April 1, 2022
Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including adhesive wear between an uncoated piston ring and cylinder liner....
November 1, 2019
Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including adhesive wear between an uncoated piston ring and cylinder liner....
April 1, 2018
Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including adhesive wear between an uncoated piston ring and cylinder liner....
ASTM D8074-16
October 1, 2016
Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including adhesive wear between an uncoated piston ring and cylinder liner....
Advertisement