ISO/IEC 7816-8

Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2016
Status: inactive
Page Count: 44
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC 7816-4 defined commands.

The choice and conditions of use of cryptographic mechanism in security operations may affect card exportability. The evaluation of the suitability of algorithms and protocols is outside the scope of this document. It does not cover the internal implementation within the card and/or the outside world.

Document History

November 1, 2023
Identification cards — Integrated circuit cards — Part 8: Commands and mechanisms for security operations AMENDMENT 1: Interoperability for the interchange of security operations using quantum safe cryptography
A description is not available for this item.
August 1, 2021
Identification cards — Integrated circuit cards — Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
August 1, 2019
Identification cards — Integrated circuit cards — Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
ISO/IEC 7816-8
November 1, 2016
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC 7816-4...
June 1, 2004
Identification cards Integrated circuit cards Part 8: Commands for security operations
A description is not available for this item.
October 1, 1999
Indentification Cards - Integrated Circuit(s) Cards with Contacts - Part 8: Security Related Interindustry Commands
A description is not available for this item.

References

Advertisement