JEDEC JESD 82-12

Definition of the SSTU32S869 and SSTU32D869 Registered Buffer with Parity for DDR2 RDIMM Applications

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 April 2007
Status: active
Page Count: 30
scope:

This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTU32S869 and SSTU32D869 registered buffer with parity for driving heavy load on high-density DDR2 RDIMM applications. A typical application would be a 36 SDRAM planar DIMM. The purpose is to provide a standard for the SSTU32S869 and SSTU32D869 logic devices, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

Document History

January 1, 2023
Definition of the SSTU32S869 and SSTU32D869 Registered Buffer with Parity for DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTU32S869 and SSTU32D869 registered buffer with parity for...
JEDEC JESD 82-12
April 1, 2007
Definition of the SSTU32S869 and SSTU32D869 Registered Buffer with Parity for DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTU32S869 and SSTU32D869 registered buffer with parity for...
November 1, 2004
Definition of the SSTU32S869 & SSTU32D869 Registered Buffer with Parity for DDR2 RDIMM Applications
A description is not available for this item.
Advertisement