CEN - EN ISO 22975-2

Solar energy - Collector components and materials - Part 2: Heat-pipes for solar thermal application - Durability and performance

active, Most Current
Organization: CEN
Publication Date: 1 October 2016
Status: active
Page Count: 36
ICS Code (Solar energy engineering): 27.160
scope:

This part of ISO 22975 specifies definitions and test methods for durability and performance of heatpipes for solar thermal application.

This part of ISO 22975 is applicable to heat-pipes for use with evacuated tubes, including glass-metal sealed evacuated tubes and double-glass evacuated tubes, as well as with flat plate collectors.

This part of ISO 22975 provides test methods for determining durability of the heat-pipe, including high temperature resistance and freeze resistance.

This part of ISO 22975 also provides test methods for measuring performance of the heat-pipe, including starting temperature, temperature uniformity and heat transfer power of the heat-pipe.

This part of ISO 22975 is only applicable to gravity heat-pipes.

Document History

EN ISO 22975-2
October 1, 2016
Solar energy - Collector components and materials - Part 2: Heat-pipes for solar thermal application - Durability and performance
This part of ISO 22975 specifies definitions and test methods for durability and performance of heatpipes for solar thermal application. This part of ISO 22975 is applicable to heat-pipes for use...

References

Advertisement