ATIS 1000071

Technical Report on a Nationwide Number Portability Study

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 July 2016
Status: active
Page Count: 59
scope:

This standard establishes telephone audio performance requirements, measurement methods, and test procedures for telephones with high receive gain and control of the receive frequency spectrum. This standard addresses audio performance in narrowband and wideband telephony frequencies using scientific methods and techniques derived or adapted from current telephone measurement standards for handsets and speakerphones. This standard may be used to address inline handset amplifiers with the intended telephone as a system and is not only for qualifying the inline amplifier.

  • Narrowband is defined as the frequency range between 300 and 3400 Hz. 
  • Wideband is defined as the frequency range between 100 and 7000 Hz

Document History

ATIS 1000071
July 1, 2016
Technical Report on a Nationwide Number Portability Study
This standard establishes telephone audio performance requirements, measurement methods, and test procedures for telephones with high receive gain and control of the receive frequency spectrum....

References

Advertisement