CEN - EN ISO 18391
Geometrical product specifications (GPS) - Population specification
| Organization: | CEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This International Standard defines rules to establish and to indicate population specifications, which are used to specify conditions on population characteristics, which are established from a set of characteristic values obtained one on each workpiece of a population of workpieces.
A population specification (as applied to a population of workpieces considered as a collection and not as individual items) can be seen as a complementary requirement to the individual specification (as applied to each workpiece considered as individual items). Population specifications express the statistical hypotheses used on the population of workpieces.
NOTE 1 A population specification is a complement to an individual GPS specification.
NOTE 2 This International Standard is not intended to mandate a given tolerancing method or how to calculate tolerance values. Its intent is to specify tools to allow the expression of population specifications.
Document History