DLA - DSCC-DWG-V62/16613

MICROCIRCUIT, LINEAR-DIGITAL, WIDEBAND, 40 dB ISOLATION AT 1 GHz, CMOS 1.65 V TO 2.75 V, SPST SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 November 2016
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a high performance Wideband, 40 dB Isolation at 1 GHz, CMOS 1.65 V to 2.75 V, SPST Switch microcircuit, with an operating temperature range of -55°C to +125°C

Document History

February 10, 2022
MICROCIRCUIT, LINEAR-DIGITAL, WIDEBAND, 40 dB ISOLATION AT 1 GHz, CMOS 1.65 V TO 2.75 V, SPST SWITCH, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance wideband, 40 dB isolation at 1 GHz, CMOS 1.65 V to 2.75 V, SPST switch microcircuit, with an operating temperature range...
DSCC-DWG-V62/16613
November 1, 2016
MICROCIRCUIT, LINEAR-DIGITAL, WIDEBAND, 40 dB ISOLATION AT 1 GHz, CMOS 1.65 V TO 2.75 V, SPST SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Wideband, 40 dB Isolation at 1 GHz, CMOS 1.65 V to 2.75 V, SPST Switch microcircuit, with an operating temperature range of -55°C...

References

Advertisement