NPFC - MIL-PRF-32521

EXPEDITIONARY SHELTER PROTECTION SYSTEM (ESPS) PANEL MODULE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 November 2016
Status: active
Page Count: 18
scope:

This specification covers the performance, safety, and environmental requirements of one panel module, be it a single panel or a combination of panels, of the Expeditionary Shelter Protection System (ESPS). The ESPS is comprised of the panel module (the armor material) and a variety of auxiliary structural support equipment, as indicated by the listing of drawings provided below. However, this specification pertains to the requirements and verifications for the ESPS panel module only.

intended Use:

The ESPS is intended for use in military base camps to provide ballistic protection from direct and indirect fire for shelters and their inhabitants, equipment, supplies, and/or temporary fighting... View More

Document History

MIL-PRF-32521
November 1, 2016
EXPEDITIONARY SHELTER PROTECTION SYSTEM (ESPS) PANEL MODULE
This specification covers the performance, safety, and environmental requirements of one panel module, be it a single panel or a combination of panels, of the Expeditionary Shelter Protection System...
July 22, 2015
EXPEDITIONARY SHELTER PROTECTION SYSTEM (ESPS) PANEL MODULE
This specification covers the performance, safety, and environmental requirements of one panel module, be it a single panel or a combination of panels, of the Expeditionary Shelter Protection System...

References

Advertisement