DS/EN 16175-2
Sludge, treated biowaste and soil – Determination of mercury – Part 2: Cold-vapour atomic fluorescence spectrometry (CV-AFS)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 28 October 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using cold-vapour atomic fluorescence spectrometry (CV-AFS). The lower working range limit is 0,003 mg/kg (dry matter basis).
Document History
DS/EN 16175-2
October 28, 2016
Sludge, treated biowaste and soil – Determination of mercury – Part 2: Cold-vapour atomic fluorescence spectrometry (CV-AFS)
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...
Sludge, treated biowaste and soil - Determination of mercury - Part 2: Cold-vapour atomic fluorescence spectrometry (CV-AFS)
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 2: Cold vapour atomic fluorescence spectrometry (CVAFS)
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to prEN 16173 or prEN 16174...
Sludge, treated biowaste and soil - Determination of mercury - Part 2: Cold vapour atomic fluorescence spectrometry (CV-AFS)
This Technical Specification specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to prEN 16173 or prEN...