DS/EN ISO 2286-1

Rubber- or plastics-coated fabrics – Determination of roll characteristics – Part 1: Methods for determination of length, width and net mass

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 October 2016
Status: active
Page Count: 14
ICS Code (Coated fabrics): 59.080.40
scope:

ISO 2286-1:2016 specifies methods of determining the length, width and net mass of a roll of rubber- or plastics-coated fabrics.

Document History

DS/EN ISO 2286-1
October 25, 2016
Rubber- or plastics-coated fabrics – Determination of roll characteristics – Part 1: Methods for determination of length, width and net mass
ISO 2286-1:2016 specifies methods of determining the length, width and net mass of a roll of rubber- or plastics-coated fabrics.
February 2, 1999
Rubber- or plastics-coated fabrics – Determination of roll characteristics – Part 1: Methods for determination of the length, width and net mass
Recorded are in this part of the International Standard ISO 2286 the length of the roll, rounded down to the nearest 0,1 m; the mean of the recorded widths to the nearest 5 mm and also the minimum...
Rubber- or plastics-coated fabrics – Determination of roll characteristics – Part 1: Methods for determination of length, width and net mass (ISO/FDIS 2286-1:2016)
This part of ISO 2286 specifies methods of determining the length, width and net mass of a roll of rubberor plastics-coated fabrics.
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 1: Methods for determination of length, width and net mass (ISO/DIS 2286-1:2014)
This part of ISO 2286 specifies methods of determining the length, width and net mass of a roll of rubberor plastics-coated fabrics.
Advertisement