DSF/FPREN ISO 17892-6

Geotechnical investigation and testing – Laboratory testing of soil – Part 6: Fall cone test (ISO/FDIS 17892-6:2016)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 20
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This document specifies the laboratory determination of undrained shear strength of both undisturbed and remoulded specimen of saturated fine grained cohesive soils by use of a fall-cone. This document specifies the fall-cone test, in which a cone is allowed to fall with its tip towards a soil specimen, whereupon the penetration of the cone into the soil is measured. Tests performed according to this test yield penetration values which can be used to estimate the undrained shear strength. The test is applicable to both undisturbed and remoulded soil test specimen.

Document History

March 27, 2017
Geotechnical investigation and testing – Laboratory testing of soil – Part 6: Fall cone test (ISO 17892-6:2017)
ISO 17892-6:2017 specifies a method of undrained strength index testing of both undisturbed and remoulded specimens of fine grained soils by the fall cone method. ISO 17892-6:2017 is applicable to...
DSF/FPREN ISO 17892-6
Geotechnical investigation and testing – Laboratory testing of soil – Part 6: Fall cone test (ISO/FDIS 17892-6:2016)
This document specifies the laboratory determination of undrained shear strength of both undisturbed and remoulded specimen of saturated fine grained cohesive soils by use of a fall-cone. This...
Geotechnical investigation and testing - Laboratory testing of soil - Part 6: Fall cone test (ISO/DIS 17892-6:2014)
This document specifies the laboratory determination of undrained shear strength of both undisturbed and remoulded specimen of saturated fine grained cohesive soils by use of a fall-cone. This...
Advertisement