CENELEC - EN 50289-4-16

Communication cables - Specifications for test methods - Part 4- 16: Environmental test methods - Circuit integrity under fire conditions

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2016
Status: active
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard, part of EN 50289, specifies the criteria for circuit integrity of control and communication cables - wires, symmetric cables, and coaxial cables with metallic conductors for use in e.g. telecommunication, data transmission, radio frequency, video communication and signalling and control equipment.

The test method is described in EN 50200 and/or EN 50577.

It is essential to use this European Standard with EN 50200 and/or EN 50577 for CPR purpose.

 

Document History

EN 50289-4-16
September 1, 2016
Communication cables - Specifications for test methods - Part 4- 16: Environmental test methods - Circuit integrity under fire conditions
This European Standard, part of EN 50289, specifies the criteria for circuit integrity of control and communication cables – wires, symmetric cables, and coaxial cables with metallic conductors for...
August 1, 2012
Communication cables - Specifications for test methods - Part 4-16: Environmental test methods - Circuit integrity under fire conditions
This European Standard, part of EN 50289, specifies the criteria for copper data and telecom cables designed to have intrinsic resistance to fire and intended for use as emergency circuits for alarm,...

References

Advertisement