IEC 62053-24

AMENDMENT 1 Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2016
Status: inactive
Page Count: 10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electricity supply systems): 91.140.50

Document History

June 1, 2020
Electricity metering equipment – Particular requirements – Part 24: Static meters for fundamental component reactive energy (classes 0,5S, 1S, 1, 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 0,5 S, 1 S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz...
March 1, 2018
ELECTRICITY METERING EQUIPMENT (A.C.) – PARTICULAR REQUIREMENTS – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
A description is not available for this item.
November 1, 2016
Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
This part of IEC 62053 applies only to newly manufactured transformer operated static varhour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...
IEC 62053-24
November 1, 2016
AMENDMENT 1 Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
A description is not available for this item.
June 1, 2014
Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
This part of IEC 62053 applies only to newly manufactured transformer operated static varhour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...
Advertisement