ASTM International - ASTM D1039-94(2010)
Standard Test Methods for Glass-Bonded Mica Used as Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Mica based materials): | 29.035.50 |
significance And Use:
This characteristic is useful for specification purposes and has utility as a quality control parameter.
scope:
1.1 These test methods cover the evaluation of the characteristics of glass-bonded, natural, or synthetic mica materials intended for use as electrical insulation.
1.2 Glass bonded mica materials are commercially available in both injection molded and compression molded types. These test methods are applicable to both types except for tensile strength methods. (See Section 41.)
Document History