CENELEC - EN 60384-14
Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
inactive
| Organization: | CENELEC |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Fixed capacitors): | 31.060.10 |
scope:
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c mains or other supply with nominal voltage not exceeding 1 000 c ac (r.m.s.) or 1 500 c dc and with a nominal frequency not exceeding 1000 Hz
Document History
March 1, 2023
Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations intended to be connected to AC mains or other supply with a nominal voltage not exceeding 1 000 V AC (RMS), and with a...
EN 60384-14
August 1, 2013
Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c mains or other supply with nominal voltage not exceeding 1 000 c ac (r.m.s.) or 1...
August 1, 2013
Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
This part of IEC 60384 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or 1...
August 1, 2005
Fixed capacitors for use in electronic equipment Part 14: Sectional specification – Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
A description is not available for this item.