CEN - EN 16170

Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)

inactive, Most Current
Organization: CEN
Publication Date: 1 October 2016
Status: inactive
Page Count: 30
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This European Standard specifies a method for the determination of the following elements in aqua regia or nitric acid digest solutions of sludge, treated biowaste and soil:

Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), chromium (Cr), cobalt (Co), copper (Cu), gallium (Ga), indium (In), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), phosphorus (P), potassium (K), praseodymium (Pr), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), tellurium (Te), thallium (Tl), thorium (Th), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn) and zirconium (Zr).

The method has been validated for the elements given in Table A.1. The method is applicable for the other elements listed above, provided the user has verified the applicability.

Document History

EN 16170
October 1, 2016
Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This European Standard specifies a method for the determination of the following elements in aqua regia or nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony...

References

Advertisement