CEN - EN 16175-1

Sludge, treated biowaste and soil - Determination of mercury Part 1: Cold-vapour atomic absorption spectrometry (CV-AAS)

active, Most Current
Organization: CEN
Publication Date: 1 October 2016
Status: active
Page Count: 18
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using coldvapour atomic absorption spectrometry (CV-AAS). The lower working range limit is 0,03 mg/kg (dry matter basis).

Document History

EN 16175-1
October 1, 2016
Sludge, treated biowaste and soil - Determination of mercury Part 1: Cold-vapour atomic absorption spectrometry (CV-AAS)
This European Standard specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...

References

Advertisement