IEC 62053-23

AMENDMENT 1 Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2016
Status: inactive
Page Count: 10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

June 1, 2020
Electricity metering equipment – Particular requirements – Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it...
March 1, 2018
Electricity metering equipment (a.c.) – Particular requirements – Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
November 1, 2016
Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz...
IEC 62053-23
November 1, 2016
AMENDMENT 1 Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
January 1, 2003
Electricity metering equipment (a.c.) Particular requirements Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz...
Advertisement